Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$214.92
|
14
in stock
|
Buy Now | |
Farnell
from US$66.22
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$104.69
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$177.00
|
14
in stock
|
Buy Now | |
RS Americas
from US$128.58
|
-
|
Buy Now | |
TTI Europe
from US$127.00
|
-
|
Buy Now | |
Sager
from US$112.85
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SOLID STATE RELAY ((NS)) | Farnell |
Ssr Relay, Panel Mount, Ip00, 530Vac/90A, Dc In, |Sensata/crydom HD4890K-10 | Newark Electronics |
SSR Relay Panel Mount IP00 530VAC/90A DC In | Rapid Electronics |
SSR Relay, Panel Mount, IP00, 530VAC/75A, DC In, w/Standoffs, Instantaneous | Sensata - Crydom HD4890K-10 | RS Americas |
SSR PM IP00 530VAC/75A DC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HD4890K-10?
Additional datasheets, footprints and schematics for HD4890K-10 are listed on our Part Details page. You can also find images and similar parts to HD4890K-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD4890K-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD4890K-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD4890K-10 fall under?
The HD4890K-10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to HD4890K-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD4890K-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HD4890K-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD4890K-10 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for HD4890K-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD4890K-10 often in real-time on the comparison pages.
What if I can't find stock of HD4890K-10?
You can fill out our help required form which you can use to request a quote for HD4890K-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.