Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$186.14
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$166.00
|
19
in stock
|
Buy Now | |
RS Americas
from US$126.78
|
9
in stock
|
Buy Now | |
Distrelec
from US$141.37
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$97.89
|
-
|
Buy Now | |
TTI Europe
from US$102.70
|
-
|
Buy Now | |
Sager
from US$105.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.4 |
---|
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom HD4875-10 | Newark Electronics |
SSR Relay, Panel Mount, IP00, 530VAC/75A, DC In, Instantaneous | Sensata - Crydom HD4875-10 | RS Americas |
Sensata Crydom Solid State Relay, HD, 1NO, 75A, 530V, Screw Terminal | Distrelec |
Solid State Relay R-Vers. 530V 75A Hock | Schukat Electronic |
SSR PM IP00 530VAC/75A DC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/75A, DC In, RN | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HD4875-10?
Additional datasheets, footprints and schematics for HD4875-10 are listed on our Part Details page. You can also find images and similar parts to HD4875-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD4875-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD4875-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD4875-10 fall under?
The HD4875-10 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to HD4875-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD4875-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HD4875-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD4875-10 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Distrelec and Schukat Electronic have stock available or on a lead time for HD4875-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD4875-10 often in real-time on the comparison pages.
What if I can't find stock of HD4875-10?
You can fill out our help required form which you can use to request a quote for HD4875-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.