Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$105.88
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$129.51
|
27
in stock
|
Buy Now | |
element14
from US$116.25
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$124.15
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$131.74
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$124.15
|
2
in stock
|
Buy Now | |
RS Americas
from US$124.53
|
-
|
Buy Now | |
Carlton-Bates
from US$132.81
|
-
|
Buy Now | |
Schukat Electronic
from US$96.18
|
-
|
Buy Now | |
TTI Europe
from US$73.88
|
-
|
Buy Now | |
Relay Specialties
from US$128.00
|
-
|
Buy Now | |
Sager
from US$104.09
|
-
|
Buy Now | |
Farnell
from US$68.04
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 75A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 1200V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48Vrms to 530Vrms |
Output Type | SCR |
Single Cycle Surge Current | 1000A |
Solid State Relay, 75A, 4-32Vdc, Panel | Newark Electronics |
SOLID STATE RELAY, 75A, 4-32VDC, PANEL | element14 |
SSR,75A rms 48-530Vdc | RS |
SSR, PNL MT, IP00, 530VAC/75 A, DC IN, 0 CROSS | Heilind Electronics |
SSR Relay Panel Mount IP00 530VAC/75A DC In | Rapid Electronics |
Relay, 48 to 530 V (RMS), SPST-NO, 12 to 90, 1200 Vpeak, 1000 Apeak (Max.), AC | Sensata - Crydom HD4875 | RS Americas |
Relay, Solid State | Carlton-Bates |
Solid State Relay Z-Vers. 530V 75A Hock | Schukat Electronic |
SSR PM IP00 530VAC/75A DC | TTI Europe |
SSR Relay | Relay Specialties |
Solid State Relays - Industrial Mount 75A 480VAC DC | Sager |
SSR, PANEL MOUNT, 530VAC, 32VDC, 75A | Farnell |
Where can I find additional details, specifications and documents for a HD4875?
Additional datasheets, footprints and schematics for HD4875 are listed on our Part Details page. You can also find images and similar parts to HD4875 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD4875 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD4875 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD4875 fall under?
The HD4875 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HD4875 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD4875 you can contact the distributor directly for product support, shipping queries etc.
Is the HD4875 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD4875 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Heilind Electronics and Rapid Electronics have stock available or on a lead time for HD4875.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD4875 often in real-time on the comparison pages.
What if I can't find stock of HD4875?
You can fill out our help required form which you can use to request a quote for HD4875 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.