Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.28
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$86.51
|
122
in stock
|
Buy Now | |
element14
from US$73.99
|
122
in stock
|
Buy Now | |
Farnell
from US$67.24
|
122
in stock
|
Buy Now | |
Distrelec
from US$87.00
|
74
in stock
|
Buy Now | |
Sager
from US$64.82
|
61
in stock
|
Buy Now | |
RS Americas
from US$83.18
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.11
|
33
in stock
|
Buy Now | |
Schukat Electronic
from US$64.37
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$82.93
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$106.00
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$81.95
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$82.93
|
3
in stock
|
Buy Now | |
TTI Europe
from US$63.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 48Vrms |
---|---|
Operating Voltage Max | 530Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 50A |
Switching Mode | Zero Crossing |
Status: | Unknown |
---|---|
Series: | HD Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | HD Series |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 1200V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 40mA |
Load Current RMS Max | 50A |
Must Release Voltage | 1V |
Operating Voltage Range | 48Vrms to 530Vrms |
Output Type | Thyristor |
RMS Load Current Min | 40mA |
RMS Load Voltage Max | 530V |
RMS Load Voltage Min | 48V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 1500ohm |
Single Cycle Surge Current | 625A |
Surge Current | 625A |
SSR,50A rms 48-530Vdc | RS |
Ssr, Panel Mount, 530Vac, 32Vdc, 50A | Newark Electronics |
SSR, PANEL MOUNT, 530VAC, 32VDC, 50A | element14 |
Sensata Crydom Solid State Relay, HD, 1NO, 50A, 530V, Screw Terminal | Distrelec |
Solid State Relays - Industrial Mount 50A 480VAC DC | Sager |
Solid State Relay, 32 VDC, SPST-NO, 50A/530V, Zero Switching, HA/HD Series | Sensata - Crydom HD4850 | RS Americas |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay Z-Vers. 530V 50A Hock | Schukat Electronic |
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, 0 CROSS | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 530VAC/50A DC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HD4850?
Additional datasheets, footprints and schematics for HD4850 are listed on our Part Details page. You can also find images and similar parts to HD4850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD4850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD4850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD4850 fall under?
The HD4850 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HD4850 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD4850 you can contact the distributor directly for product support, shipping queries etc.
Is the HD4850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD4850 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for HD4850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD4850 often in real-time on the comparison pages.
What if I can't find stock of HD4850?
You can fill out our help required form which you can use to request a quote for HD4850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.