HD4825G Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP00 530VAC25A DC In Zero C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$58.96

Distributor Stock
Logo for Newark
Newark
from US$79.20
271
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$60.92
271
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$70.10
271
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$76.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$58.96
-
Buy Now
Logo for Sager
Sager
from US$61.74
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 530Vac/25A, Dc In, |Sensata/crydom HD4825G | Newark Electronics
SSR Relay Panel Mount IP00 530VAC/25A DC In | Rapid Electronics
SSR Relay, Panel Mount, IP00, 530VAC/25A, DC In, Zero Cross, LED | Sensata - Crydom HD4825G | RS Americas
SSR PM IP00 530VAC/25A DC LED | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HD4825G?

Additional datasheets, footprints and schematics for HD4825G are listed on our Part Details page. You can also find images and similar parts to HD4825G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HD4825G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD4825G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HD4825G fall under?

The HD4825G is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to HD4825G when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HD4825G you can contact the distributor directly for product support, shipping queries etc.

Is the HD4825G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HD4825G have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for HD4825G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HD4825G often in real-time on the comparison pages.

What if I can't find stock of HD4825G?

You can fill out our help required form which you can use to request a quote for HD4825G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay