Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$71.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$75.49
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$61.49
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$72.20
|
32
in stock
|
Buy Now | |
RS Americas
from US$77.50
|
-
|
Buy Now | |
element14
from US$68.31
|
-
|
Buy Now | |
TTI Europe
from US$61.77
|
-
|
Buy Now | |
Sager
from US$62.84
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, Panel Mount, Ip00, 530Vac/12A, Dc In, |Sensata/crydom HD4812K | Newark Electronics |
SSR Relay Panel Mount IP00 530VAC/12A DC In | Rapid Electronics |
SSR Relay, Panel Mount, IP00, 530VAC/12A, DC In, Zero Cross, w/Standoffs | Sensata - Crydom HD4812K | RS Americas |
SOLID STATE RELAY, 12A, 4-32VDC, PANEL | element14 |
SSR PM IP00 530VAC/12A DC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HD4812K?
Additional datasheets, footprints and schematics for HD4812K are listed on our Part Details page. You can also find images and similar parts to HD4812K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD4812K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD4812K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD4812K fall under?
The HD4812K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HD4812K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD4812K you can contact the distributor directly for product support, shipping queries etc.
Is the HD4812K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD4812K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for HD4812K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD4812K often in real-time on the comparison pages.
What if I can't find stock of HD4812K?
You can fill out our help required form which you can use to request a quote for HD4812K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.