HD48125G Switches & Relays by Crydom

Relay (Solid-State)

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$126.28

Distributor Stock
Logo for Newark
Newark
from US$146.22
No stock
Buy Now
Logo for element14
element14
from US$142.76
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$132.91
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$157.09
1
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$126.28
-
Buy Now
Logo for Sager
Sager
from US$131.31
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Relay (Solid-State) 92H7077 | element14
SSR Relay, Panel Mount, IP00, 530VAC/125A, DC In, Zero Cross, LED | Sensata - Crydom HD48125G | RS Americas
Solid State Relay, 125A, 4-32Vdc, Panel | Newark Electronics
SSR PM IP00 530VAC/125A DC LE | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HD48125G?

Additional datasheets, footprints and schematics for HD48125G are listed on our Part Details page. You can also find images and similar parts to HD48125G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HD48125G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD48125G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HD48125G fall under?

The HD48125G is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to HD48125G when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HD48125G you can contact the distributor directly for product support, shipping queries etc.

Is the HD48125G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HD48125G have stock available?

Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for HD48125G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HD48125G often in real-time on the comparison pages.

What if I can't find stock of HD48125G?

You can fill out our help required form which you can use to request a quote for HD48125G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay