Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Crosspoint Switch |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | HD3SS460 |
Product Range | - |
Kit Contents | Eval Board HD3SS460 |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluates USB Type-C Implementation USB & DisplayPort Receptacles Plug & Play USB/External Supply |
HD3SS460EVM-SRC high-speed passive crosspoint switch evaluation module | Texas Instruments |
Evaluation Board, Usb Crosspoint Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a HD3SS460EVM-SRC?
Additional datasheets, footprints and schematics for HD3SS460EVM-SRC are listed on our Part Details page. You can also find images and similar parts to HD3SS460EVM-SRC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD3SS460EVM-SRC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD3SS460EVM-SRC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD3SS460EVM-SRC fall under?
The HD3SS460EVM-SRC is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to HD3SS460EVM-SRC when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD3SS460EVM-SRC you can contact the distributor directly for product support, shipping queries etc.
Is the HD3SS460EVM-SRC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD3SS460EVM-SRC have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for HD3SS460EVM-SRC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD3SS460EVM-SRC often in real-time on the comparison pages.
What if I can't find stock of HD3SS460EVM-SRC?
You can fill out our help required form which you can use to request a quote for HD3SS460EVM-SRC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.