Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130384 |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.04
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$13.07
|
1,139
in stock
|
Buy Now | |
element14
from US$13.95
|
931
in stock
|
Buy Now | |
Farnell
from US$7.23
|
931
in stock
|
Buy Now | |
RS Americas
from US$12.72
|
47
in stock
|
Buy Now | |
Future Electronics
from US$7.49
|
-
|
Buy Now | |
Boersig
from US$8.32
|
-
|
Buy Now | |
TE Store
from US$5.50
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Mating Pin Diameter | .059in, 1.5mm |
Height | 1.599in, 40.61mm |
Width | 36.89mm, 1.452in |
Length | 36.89mm, 1.452in |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Degree of Protection | IP68 |
UL Flammability Rating | UL 94V-1 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Circular Connector, Plug, 6-96, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 6-96, CABLE | element14 |
HD10 SER 6 Pole Cable Mount Conn Plug 6Size Female Contacts PushPull Mating | TE Connectivity HD16-6-96S | RS Americas |
HD10 Tricam plug 6way Size 16 sockets | RS |
HD16 Series 6 Position Push-Pull Female Cable Mount Straight Housing | Future Electronics |
PLG, 6P, GRY, N, THRD, 16 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD16-6-96S | Internal Number: HD16-6-96S | Alias Number: ZPF000000000130384 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HD16-6-96S?
Additional datasheets, footprints and schematics for HD16-6-96S are listed on our Part Details page. You can also find images and similar parts to HD16-6-96S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD16-6-96S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD16-6-96S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD16-6-96S fall under?
The HD16-6-96S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD16-6-96S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD16-6-96S you can contact the distributor directly for product support, shipping queries etc.
Is the HD16-6-96S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD16-6-96S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for HD16-6-96S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD16-6-96S often in real-time on the comparison pages.
What if I can't find stock of HD16-6-96S?
You can fill out our help required form which you can use to request a quote for HD16-6-96S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.