Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance |
---|---|
No. of Digits | 4 |
DMM Response Type | True RMS |
Display Count | 10000 |
Range Selection | Auto, Manual |
Voltage Measure DC Max | 1.5kV |
Ranging | Auto |
RoHS Compliant | NA |
Digital Multimeter | Newark Electronics |
Where can I find additional details, specifications and documents for a HD160B?
Additional datasheets, footprints and schematics for HD160B are listed on our Part Details page. You can also find images and similar parts to HD160B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD160B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD160B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD160B fall under?
The HD160B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to HD160B when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD160B you can contact the distributor directly for product support, shipping queries etc.
Is the HD160B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD160B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HD160B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD160B often in real-time on the comparison pages.
What if I can't find stock of HD160B?
You can fill out our help required form which you can use to request a quote for HD160B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.