Status: | Unknown |
---|---|
Series: | HD02 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,704
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
697
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 400mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | HD02 Series |
SVHC | Lead (15-Jan-2019) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Bridge Rectifier 200V 0.8A MiniDIP SMD4 | RS |
DIODES ZETEX HD02-T | Rapid Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 200V 0.8A 4-Pin Mini-DIP SMD T/R | Avnet Silica |
Bridge Minidip Gpp Mini-Dip 0.8A 200V Rohs 3K Rohs Compliant: Yes |Diodes Inc. HD02-T | Newark Electronics |
HD02 Series 0.8 A 200 V Surface Mount Bridge Rectifier - MDIP-4 | Future Electronics |
Bridge Rectifier 200V 0.8A MiniDIP SMD4 | Diodes Inc HD02-T | RS Americas |
DIODE, RECT BRI, 200V, 0.8A, MINIDIP | Farnell |
Where can I find additional details, specifications and documents for a HD02-T?
Additional datasheets, footprints and schematics for HD02-T are listed on our Part Details page. You can also find images and similar parts to HD02-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD02-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD02-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD02-T fall under?
The HD02-T is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to HD02-T when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD02-T you can contact the distributor directly for product support, shipping queries etc.
Is the HD02-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD02-T have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for HD02-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD02-T often in real-time on the comparison pages.
What if I can't find stock of HD02-T?
You can fill out our help required form which you can use to request a quote for HD02-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.