HCX10R000B Resistors by Alpha Electronics Manufacturing

RES 10R 0.10% 300MW RADIAL

Status: Unknown
Series: HC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.98

Distributor Stock
Logo for Farnell
Farnell
from US$19.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.97
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.98
-
Buy Now
Logo for element14
element14
from US$17.18
-
Buy Now

Specifications

Resistance 10ohm
Product Range HC Series
Power Rating 300mW
Resistance Tolerance ± 0.1%
Resistor Case Style Radial Leaded
Voltage Rating 300V
Resistor Element Material Metal Foil
Temperature Coefficient ± 5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Resistor, Metal Foil, 10R, 0.1%, Radial | Newark Electronics
RES, 10R, 0.10%, 300MW, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCX10R000B?

Additional datasheets, footprints and schematics for HCX10R000B are listed on our Part Details page. You can also find images and similar parts to HCX10R000B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCX10R000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCX10R000B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCX10R000B fall under?

The HCX10R000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HCX10R000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCX10R000B you can contact the distributor directly for product support, shipping queries etc.

Is the HCX10R000B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCX10R000B have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HCX10R000B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCX10R000B often in real-time on the comparison pages.

What if I can't find stock of HCX10R000B?

You can fill out our help required form which you can use to request a quote for HCX10R000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay