HCTSM80102AAL-E1 Pulse Transformers by Bourns Electronics

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.36

Distributor Stock
Logo for Farnell
Farnell
from US$2.72
158
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.36
498
in stock
Buy Now
Logo for element14
element14
from US$2.85
158
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PULSE TRANSFORMER, 1 2, 250UH
RoHS Compliant YES

Alternative Descriptions

Pulse Transformer, 250Uh, 0.3 Ohm | Newark Electronics
PULSE TRANSFORMER, 1:2, 250UH | element14
PULSE TRANSFORMER, 1: 2, 250UH | Farnell
Pulse Transformer Ferrite Core 1:2 800V 0.3Ohm Primary 0.35Ohm Secondary 6-Pin Surface Mount T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCTSM80102AAL-E1?

Additional datasheets, footprints and schematics for HCTSM80102AAL-E1 are listed on our Part Details page. You can also find images and similar parts to HCTSM80102AAL-E1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCTSM80102AAL-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCTSM80102AAL-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCTSM80102AAL-E1 fall under?

The HCTSM80102AAL-E1 is listed under Transformers > Pulse Transformers.

Can I view similar or alternative parts?

You can view similar parts to HCTSM80102AAL-E1 when available in the Pulse Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCTSM80102AAL-E1 you can contact the distributor directly for product support, shipping queries etc.

Is the HCTSM80102AAL-E1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCTSM80102AAL-E1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for HCTSM80102AAL-E1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCTSM80102AAL-E1 often in real-time on the comparison pages.

What if I can't find stock of HCTSM80102AAL-E1?

You can fill out our help required form which you can use to request a quote for HCTSM80102AAL-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay