Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.83
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.50
|
5,366
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
-
|
Buy Now | |
Future Electronics
from US$2.67
|
-
|
Buy Now | |
Avnet America
from US$2.79
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Full featured decoder with parallel and serial interface to microcontrollers, on-chip 1K user EEPROM |
Operating Voltage (V) | 4.5 to 5.5 |
---|---|
Transmitters Supported | Up to 7 |
Reception Length Bits | 66 |
Other Features | Full-featured decoder with serial and parallel interface. On-chip 1Ktransmitter and 1K user EEPROM. |
Encoders Supported | HCS200, HCS201, HCS300, HCS301, HCS320, HCS360, HCS361, HCS362, HCS365, HCS370, HCS410, HCS412, HCS473 |
Decoder Functions | S0, S1, 15 Serial Functions |
Temperature Range | 0C to +70C |
Ic, Code Hopping Decoder, Soic-14 | Newark Electronics |
Code Hopping Decoder 14-Pin SOIC N | Avnet America |
Code Hopping Decoder with serial interface | Microchip Technology Inc. HCS515/SL | RS Americas |
SPECIAL FUNCTION IC | Farnell |
Where can I find additional details, specifications and documents for a HCS515/SL?
Additional datasheets, footprints and schematics for HCS515/SL are listed on our Part Details page. You can also find images and similar parts to HCS515/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCS515/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCS515/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCS515/SL fall under?
The HCS515/SL is listed under HCS515.
Can I view similar or alternative parts?
You can view similar parts to HCS515/SL when available in the HCS515 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCS515/SL you can contact the distributor directly for product support, shipping queries etc.
Is the HCS515/SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCS515/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for HCS515/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCS515/SL often in real-time on the comparison pages.
What if I can't find stock of HCS515/SL?
You can fill out our help required form which you can use to request a quote for HCS515/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.