Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.30
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
LED Drive, Overflow bits, Time-out, Battery Low Indicator |
Device Description | 41 |
---|---|
Operating Voltage (V) | 2.0 to 6.3 |
Protocols | 1 |
Function Codes | 15 |
Transmission Code Length Bits | 66 |
Code Hoppings Bits | 32 |
Features | LED Drive, Overflow bits, Time-out, Battery low indicator |
Encryption Key Length | 64 |
Seed Length | 32 |
Temperature Range | 0C to +70C |
Ic,remote-Control Transmitter/Encoder,sop,8Pin Rohs Compliant: Yes |Microchip HCS300T/SN | Newark Electronics |
Hopping Encoder 8-Pin SOIC N T/R | Avnet America |
Code Hopping Encoder 2.0 - 6.3V8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. HCS300T/SN | RS Americas |
CODE HOPPING ENCODER, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a HCS300T/SN?
Additional datasheets, footprints and schematics for HCS300T/SN are listed on our Part Details page. You can also find images and similar parts to HCS300T/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCS300T/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCS300T/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCS300T/SN fall under?
The HCS300T/SN is listed under HCS300.
Can I view similar or alternative parts?
You can view similar parts to HCS300T/SN when available in the HCS300 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCS300T/SN you can contact the distributor directly for product support, shipping queries etc.
Is the HCS300T/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCS300T/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for HCS300T/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCS300T/SN often in real-time on the comparison pages.
What if I can't find stock of HCS300T/SN?
You can fill out our help required form which you can use to request a quote for HCS300T/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.