Status: | Unknown |
---|---|
Series: | HCR Series |
RoHS: | Unknown |
No distributors results available
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 5mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28mm |
Width | 28mm |
Height | - |
Product Range | HCR Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width | 5mm |
Cable Tie Width Max | 5mm |
Colour | Black |
External Length / Height | 28mm |
External Width | 28mm |
Fixing Hole Diameter | 5mm |
Flammability Rating | UL94V-2 |
For Use With | 5mm Wide Cable Ties |
Material | Nylon 6.6 |
Where can I find additional details, specifications and documents for a HCR102BK?
Additional datasheets, footprints and schematics for HCR102BK are listed on our Part Details page. You can also find images and similar parts to HCR102BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCR102BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCR102BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCR102BK fall under?
The HCR102BK is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to HCR102BK when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCR102BK you can contact the distributor directly for product support, shipping queries etc.
Is the HCR102BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCR102BK have stock available?
There is no stock from authorised distributors for HCR102BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCR102BK often in real-time on the comparison pages.
What if I can't find stock of HCR102BK?
You can fill out our help required form which you can use to request a quote for HCR102BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.