Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.08
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
1,703
in stock
|
Buy Now | |
element14
from US$7.74
|
999
in stock
|
Buy Now | |
Farnell
from US$7.33
|
920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.50
|
196
in stock
|
Buy Now | |
Micros
from US$7.79
|
12
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,650
in stock
|
Buy Now | |
Avnet America
from US$5.30
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 300µV |
Isolation Voltage | 3.75kV |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | 0.35% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Amplifer Supply Voltage | 4.5V to 5.5V |
Optocouplers, Isolated Amp, 3.75Kv | Newark Electronics |
IC, ISOLATION AMP, 100KHZ, DIP-8 | element14 |
Optocoupler | Transfer Multisort Elektronik |
VDE 0884 high CMR opto-isolator,HCPL7800 | RS |
OptoCoupler 1-CH 8-Pin PDIP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a HCPL-7800-000E?
Additional datasheets, footprints and schematics for HCPL-7800-000E are listed on our Part Details page. You can also find images and similar parts to HCPL-7800-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL-7800-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL-7800-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL-7800-000E fall under?
The HCPL-7800-000E is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HCPL-7800-000E when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL-7800-000E you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL-7800-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL-7800-000E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for HCPL-7800-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL-7800-000E often in real-time on the comparison pages.
What if I can't find stock of HCPL-7800-000E?
You can fill out our help required form which you can use to request a quote for HCPL-7800-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.