Status: | Active |
---|---|
Series: | HCPL3700M |
RoHS: | Compliant |
AC or DC Input |
Programmable Sense Voltage |
Logic Level Compatibility |
Threshold Guaranteed Over Temperature (0°C to 70°C) |
Safety and Regulatory Approvals – UL1577, 5,000 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Low Voltage Detection |
Relay Contact Monitor |
Microprocessor Interface |
End Products |
---|
5 V to 240 V AC/DC Voltage Sensing |
Current Sensing |
Industrial Controls |
Description | HCPL3700M |
---|---|
Compliance | Pb-free |
II (ON) RMS (Min) (mA) | - |
II (OFF) RMS (Max) (mA) | - |
ITH+ (Max) (mA) | 3.11 |
Breakdown Voltage (Min) (V) | - |
Off State Dark Current (Max) (nA) | - |
RON (Max) (Ω) | 10 |
Package Type | PDIP-8 |
ON Semiconductor, HCPL3700VM | RS |
Optocoupler, Darlington, 5Kv, Dip-8 | Newark Electronics |
OPTOCOUPLER, DARLINGTON, 5KV, DIP-8 | element14 |
Optocoupler Open Collector-OUT AC/DC-IN Single 8-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a HCPL3700VM?
Additional datasheets, footprints and schematics for HCPL3700VM are listed on our Part Details page. You can also find images and similar parts to HCPL3700VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL3700VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL3700VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL3700VM fall under?
The HCPL3700VM is listed under Interfaces > High Performance Optocouplers > Specific Function Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL3700VM when available in the Specific Function Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL3700VM you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL3700VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL3700VM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for HCPL3700VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL3700VM often in real-time on the comparison pages.
What if I can't find stock of HCPL3700VM?
You can fill out our help required form which you can use to request a quote for HCPL3700VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.