Status: | Active |
---|---|
Series: | HCPL0638 |
RoHS: | Compliant |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
2,048
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
482
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
element14
from US$2.05
|
-
|
Buy Now | |
Farnell
from US$1.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact SO8 package |
Very high speed-10 MBit/s |
Superior CMR |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
U.L. recognized (File # E90700) |
VDE approval pending |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0638 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 2 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 21 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 15 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Optocoupler 2-Ch 10MBit/s Logic SOIC8 | RS |
Optocoupler | Transfer Multisort Elektronik |
SO8, 10MBIT/S HI SPEED LOGIC | Future Electronics |
Optocoupler, Logic Gate, 3.75Kv | Newark Electronics |
Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin SOIC N Tube | Avnet America |
OPTO CPLR, LOGIC GATE, 3.75KV, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a HCPL0638?
Additional datasheets, footprints and schematics for HCPL0638 are listed on our Part Details page. You can also find images and similar parts to HCPL0638 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0638 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0638 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0638 fall under?
The HCPL0638 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0638 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0638 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0638 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0638 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for HCPL0638.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0638 often in real-time on the comparison pages.
What if I can't find stock of HCPL0638?
You can fill out our help required form which you can use to request a quote for HCPL0638 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.