Status: | Unknown |
---|---|
Series: | HCP Series |
RoHS: | Compliant |
Connector Type | Spring Loaded Probe |
---|---|
Centerline Spacing | 4.75mm |
Connector Tip Style | Waffle |
Current Rating | 35A |
Overall Length | 36.07mm |
Spring Force Initial | 3.76oz |
Product Range | HCP Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HCP-15H?
Additional datasheets, footprints and schematics for HCP-15H are listed on our Part Details page. You can also find images and similar parts to HCP-15H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCP-15H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCP-15H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCP-15H fall under?
The HCP-15H is listed under Test & Measurement > Test Connectors & IC Test Clips > Spring Loaded Contacts & Probes.
Can I view similar or alternative parts?
You can view similar parts to HCP-15H when available in the Spring Loaded Contacts & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCP-15H you can contact the distributor directly for product support, shipping queries etc.
Is the HCP-15H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HCP-15H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HCP-15H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCP-15H often in real-time on the comparison pages.
What if I can't find stock of HCP-15H?
You can fill out our help required form which you can use to request a quote for HCP-15H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.