Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W SMD T/R | Avnet America |
Optocoupler, Linear, 5Kv, Smdip-8 | Newark Electronics |
OPTOCOUPLER, LINEAR, 5KV, SMDIP-8 | element14 |
Where can I find additional details, specifications and documents for a HCNR201-550E?
Additional datasheets, footprints and schematics for HCNR201-550E are listed on our Part Details page. You can also find images and similar parts to HCNR201-550E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCNR201-550E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCNR201-550E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCNR201-550E fall under?
The HCNR201-550E is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to HCNR201-550E when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCNR201-550E you can contact the distributor directly for product support, shipping queries etc.
Is the HCNR201-550E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCNR201-550E have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for HCNR201-550E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCNR201-550E often in real-time on the comparison pages.
What if I can't find stock of HCNR201-550E?
You can fill out our help required form which you can use to request a quote for HCNR201-550E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.