Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Current | 20mA |
Optocoupler Output Type | Photodiode |
Output Voltage | 15V |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W SMD T/R | Avnet America |
OPTOCOUPLER, PHOTODIODE, 3-CH, 5KV | element14 |
Optocoupler, Linear, 5Kv, Smdip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCNR200-500E?
Additional datasheets, footprints and schematics for HCNR200-500E are listed on our Part Details page. You can also find images and similar parts to HCNR200-500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCNR200-500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCNR200-500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCNR200-500E fall under?
The HCNR200-500E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCNR200-500E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCNR200-500E you can contact the distributor directly for product support, shipping queries etc.
Is the HCNR200-500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCNR200-500E have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Micros have stock available or on a lead time for HCNR200-500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCNR200-500E often in real-time on the comparison pages.
What if I can't find stock of HCNR200-500E?
You can fill out our help required form which you can use to request a quote for HCNR200-500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.