Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
1,626
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
4,364
in stock
|
Buy Now | |
element14
from US$2.47
|
4,169
in stock
|
Buy Now | |
Farnell
from US$2.36
|
4,169
in stock
|
Buy Now | |
Schukat Electronic
from US$2.46
|
427
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.49
|
19
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,416
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA DIN EN IEC UL |
Bandwidth | 1.5MHz |
Current Transfer Ratio Min | 15% |
Current Transfer Ratio Typ | 15% |
External Depth | 6.35mm |
External Length / Height | 3.56mm |
External Width | 9.65mm |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodiode |
Output Voltage | 15V |
Peak Forward Current | 35mA |
Optocoupler, Photodiode, 5000Vrms | Newark Electronics |
OPTOCOUPLER, SMD, ANALOG | element14 |
Optocoupler AC/DC i/p DC o/p PDIP8 W SMD | RS |
Optoc. 5kV 1,5MBd SMD8 400mil | Schukat Electronic |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W SMD Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a HCNR200-300E?
Additional datasheets, footprints and schematics for HCNR200-300E are listed on our Part Details page. You can also find images and similar parts to HCNR200-300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCNR200-300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCNR200-300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCNR200-300E fall under?
The HCNR200-300E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCNR200-300E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCNR200-300E you can contact the distributor directly for product support, shipping queries etc.
Is the HCNR200-300E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCNR200-300E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for HCNR200-300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCNR200-300E often in real-time on the comparison pages.
What if I can't find stock of HCNR200-300E?
You can fill out our help required form which you can use to request a quote for HCNR200-300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.