Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.62
|
2,021
in stock
|
Buy Now | |
element14
from US$2.30
|
8,860
in stock
|
Buy Now | |
Farnell
from US$2.18
|
8,860
in stock
|
Buy Now | |
Schukat Electronic
from US$1.88
|
1,631
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
1,596
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
627
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.84
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,764
in stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA DIN EN IEC UL |
Bandwidth | 1.5MHz |
Current Transfer Ratio Min | 15% |
Current Transfer Ratio Typ | 15% |
External Depth | 6.35mm |
External Length / Height | 3.56mm |
External Width | 9.65mm |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodiode |
Output Voltage | 15V |
Peak Forward Current | 35mA |
OPTOCOUPLER, ANALOG | element14 |
Optocoupler AC/DC i/p DC o/p PDIP8 W | RS |
Optoc. 5kV 1,5MBd DIP8 400mil | Schukat Electronic |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W Tube | Avnet America |
Optocoupler, Photodiode, 5000Vrms | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a HCNR200-000E?
Additional datasheets, footprints and schematics for HCNR200-000E are listed on our Part Details page. You can also find images and similar parts to HCNR200-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCNR200-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCNR200-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCNR200-000E fall under?
The HCNR200-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCNR200-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCNR200-000E you can contact the distributor directly for product support, shipping queries etc.
Is the HCNR200-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCNR200-000E have stock available?
Authorised distributors including element14, Farnell, RS, Schukat Electronic and Avnet America have stock available or on a lead time for HCNR200-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCNR200-000E often in real-time on the comparison pages.
What if I can't find stock of HCNR200-000E?
You can fill out our help required form which you can use to request a quote for HCNR200-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.