Status: | Unknown |
---|---|
Series: | HCMS-29xx Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Forward Current If | 264mA |
Luminous Intensity | 180µcd |
No. of Digits / Alpha | 8 |
Character Size | 5.08mm |
Supply Voltage | 5V |
Display Area Width | 42.93mm |
Character Format | Dot Matrix |
Display Area Height | 11.43mm |
Product Range | HCMS-29xx Series |
SVHC | No SVHC (27-Jun-2018) |
Led Alphanum Display, 8Digit, Dot Matrix | Newark Electronics |
Displays Dot Matrix Panel 8DIGIT 280LED Yellow 14-Pin DIP | Avnet America |
LED ALPHANUMERIC DISPLAY, DOT MATRIX | element14 |
Where can I find additional details, specifications and documents for a HCMS-2971?
Additional datasheets, footprints and schematics for HCMS-2971 are listed on our Part Details page. You can also find images and similar parts to HCMS-2971 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCMS-2971 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCMS-2971 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCMS-2971 fall under?
The HCMS-2971 is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to HCMS-2971 when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCMS-2971 you can contact the distributor directly for product support, shipping queries etc.
Is the HCMS-2971 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCMS-2971 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for HCMS-2971.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCMS-2971 often in real-time on the comparison pages.
What if I can't find stock of HCMS-2971?
You can fill out our help required form which you can use to request a quote for HCMS-2971 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.