Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.21
|
183
in stock
|
Buy Now | |
Avnet America
from US$27.74
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.64
|
46
in stock
|
Buy Now | |
EBV Elektronik
-
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$34.46
|
-
|
Buy Now | |
element14
from US$36.03
|
-
|
Buy Now | |
Farnell
from US$34.29
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 800µA |
Luminous Intensity | 114µcd |
No. of Digits / Alpha | 8 |
Character Size | 3.81mm |
Supply Voltage | 5V |
Display Area Width | 35.56mm |
Character Format | Dot Matrix |
Display Area Height | 10.16mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5.08mm |
External Length / Height | 10.16mm |
External Width | 35.56mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Green 8x1 line 0.15in serial, HCMS-2913 | RS |
Displays Dot Matrix Panel 8DIGIT 280LED Green 14-Pin DIP | Avnet America |
Display: LED | Transfer Multisort Elektronik |
Display, Dot Matrix, Green, 114Ucd, 5V | Newark Electronics |
LED DISPLAY, 8 CHAR, 0.15", GREEN | element14 |
Where can I find additional details, specifications and documents for a HCMS-2913?
Additional datasheets, footprints and schematics for HCMS-2913 are listed on our Part Details page. You can also find images and similar parts to HCMS-2913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCMS-2913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCMS-2913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCMS-2913 fall under?
The HCMS-2913 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to HCMS-2913 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCMS-2913 you can contact the distributor directly for product support, shipping queries etc.
Is the HCMS-2913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCMS-2913 have stock available?
Authorised distributors including RS, Avnet America, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for HCMS-2913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCMS-2913 often in real-time on the comparison pages.
What if I can't find stock of HCMS-2913?
You can fill out our help required form which you can use to request a quote for HCMS-2913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.