Status: | Unknown |
---|---|
Series: | HCMS-29xx Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 132mA |
Luminous Intensity | 270µcd |
No. of Digits / Alpha | 4 |
Character Size | 3.81mm |
Supply Voltage | 5V |
Display Area Width | 17.78mm |
Character Format | Dot Matrix |
Display Area Height | 10.16mm |
Product Range | HCMS-29xx Series |
SVHC | No SVHC (27-Jun-2018) |
Dot-matrix LED,HCMS-2902 | RS |
Displays Dot Matrix Panel 4DIGIT 140LED Hi-Eff. Red 12-Pin DIP | EBV Elektronik |
LED ALPHANUMERIC DISPLAY, DOT MATRIX | element14 |
Where can I find additional details, specifications and documents for a HCMS-2902?
Additional datasheets, footprints and schematics for HCMS-2902 are listed on our Part Details page. You can also find images and similar parts to HCMS-2902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCMS-2902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCMS-2902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCMS-2902 fall under?
The HCMS-2902 is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to HCMS-2902 when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCMS-2902 you can contact the distributor directly for product support, shipping queries etc.
Is the HCMS-2902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCMS-2902 have stock available?
Authorised distributors including RS, EBV Elektronik, Avnet America, element14 and Farnell have stock available or on a lead time for HCMS-2902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCMS-2902 often in real-time on the comparison pages.
What if I can't find stock of HCMS-2902?
You can fill out our help required form which you can use to request a quote for HCMS-2902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.