Status: | Unknown |
---|---|
Series: | HCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | HCH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Housing HCH 4 | RS |
CONN, HOUSING, RCPT, 4POS, 2.54MM | element14 |
Conn, Housing, Rcpt, 4Pos, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a HCMPB-04-K?
Additional datasheets, footprints and schematics for HCMPB-04-K are listed on our Part Details page. You can also find images and similar parts to HCMPB-04-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCMPB-04-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCMPB-04-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCMPB-04-K fall under?
The HCMPB-04-K is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to HCMPB-04-K when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCMPB-04-K you can contact the distributor directly for product support, shipping queries etc.
Is the HCMPB-04-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCMPB-04-K have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for HCMPB-04-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCMPB-04-K often in real-time on the comparison pages.
What if I can't find stock of HCMPB-04-K?
You can fill out our help required form which you can use to request a quote for HCMPB-04-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.