Status: | Unknown |
---|---|
Series: | HCM49 Series |
RoHS: | Unknown |
Frequency Nom | 4.194304MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HCM49 Series |
ESR | 150ohm |
CRYSTAL, 4.194304MHZ, 18PF, HC-49US | element14 |
Crystal, 4.194304Mhz, 18Pf, Hc-49Us | Newark Electronics |
Where can I find additional details, specifications and documents for a HCM4919430400ABJT?
Additional datasheets, footprints and schematics for HCM4919430400ABJT are listed on our Part Details page. You can also find images and similar parts to HCM4919430400ABJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCM4919430400ABJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCM4919430400ABJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCM4919430400ABJT fall under?
The HCM4919430400ABJT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to HCM4919430400ABJT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCM4919430400ABJT you can contact the distributor directly for product support, shipping queries etc.
Is the HCM4919430400ABJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCM4919430400ABJT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HCM4919430400ABJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCM4919430400ABJT often in real-time on the comparison pages.
What if I can't find stock of HCM4919430400ABJT?
You can fill out our help required form which you can use to request a quote for HCM4919430400ABJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.