Status: | Unknown |
---|---|
Series: | HCM49 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 10MHz |
---|---|
Crystal Case | SMD, 11.4mm x 4.65mm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HCM49 Series |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
Crystal, 10Mhz, 18Pf, Hc-49Us | Newark Electronics |
Where can I find additional details, specifications and documents for a HCM49-10.000MAMJT?
Additional datasheets, footprints and schematics for HCM49-10.000MAMJT are listed on our Part Details page. You can also find images and similar parts to HCM49-10.000MAMJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCM49-10.000MAMJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCM49-10.000MAMJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCM49-10.000MAMJT fall under?
The HCM49-10.000MAMJT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to HCM49-10.000MAMJT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCM49-10.000MAMJT you can contact the distributor directly for product support, shipping queries etc.
Is the HCM49-10.000MAMJT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HCM49-10.000MAMJT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HCM49-10.000MAMJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCM49-10.000MAMJT often in real-time on the comparison pages.
What if I can't find stock of HCM49-10.000MAMJT?
You can fill out our help required form which you can use to request a quote for HCM49-10.000MAMJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.