Status: | Unknown |
---|---|
Series: | 4075 |
RoHS: | Compliant |
Logic Function | OR Gate |
---|---|
No. of Elements | Triple |
No. of Inputs | 3Inputs |
No. of Pins | 14Pins |
Logic Case Style | DIP |
Product Range | 4075 |
Logic IC Family | 4000B |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
RoHS Compliant | Yes |
IC, 4000 CMOS, 4075, DIP14, 22V | element14 |
Triple Or Gate, 3I/P, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCF4075BEY?
Additional datasheets, footprints and schematics for HCF4075BEY are listed on our Part Details page. You can also find images and similar parts to HCF4075BEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4075BEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4075BEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4075BEY fall under?
The HCF4075BEY is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HCF4075BEY when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4075BEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4075BEY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HCF4075BEY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HCF4075BEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4075BEY often in real-time on the comparison pages.
What if I can't find stock of HCF4075BEY?
You can fill out our help required form which you can use to request a quote for HCF4075BEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.