HCF4069YUM013TR Gates by STMicroelectronics

Hex Inverter

Status: Active
Series: HCF4069U
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HCF4069U is a monolithic integrated circuit fabricated in metal oxide semiconductor technology available in the SO14 package. The HCF4069U consists of six COS/MOS inverter circuits. This device is intended for all general purpose inverter applications where the medium power TTL-drive and logic level conversion capabilities of circuits such as HCF4049 hex inverter/buffers are not required.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
2,335
in stock
Buy Now
Logo for element14
element14
from US$0.32
2,335
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Medium-speed operation tPD= 30 ns (typ.) at 10 V
Standardized symmetrical output characteristics
Quiescent current specified up to 20 V
5 V, 10 V, and 15 V parametric ratings
Input leakage current II= 100 nA (max.) at VDD= 18 V and TA= 25 °C
100 % tested for quiescent current
ESD performance HBM: 1 kV MM: 200 V CDM: 1 kV
HBM: 1 kV
MM: 200 V
CDM: 1 kV

Alternative Descriptions

INVERTER, 1 I/P, -40 TO 125DEG C | element14
Hex inverter | Future Electronics
Inverter 6-Element 14-Pin SO T/R | Avnet America
Logic_Interfaces_Supervisors |Stmicroelectronics HCF4069YUM013TR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCF4069YUM013TR?

Additional datasheets, footprints and schematics for HCF4069YUM013TR are listed on our Part Details page. You can also find images and similar parts to HCF4069YUM013TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCF4069YUM013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4069YUM013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCF4069YUM013TR fall under?

The HCF4069YUM013TR is listed under Automotive Logic ICs > Gates.

Can I view similar or alternative parts?

You can view similar parts to HCF4069YUM013TR when available in the Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4069YUM013TR you can contact the distributor directly for product support, shipping queries etc.

Is the HCF4069YUM013TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for HCF4069YUM013TR have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for HCF4069YUM013TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCF4069YUM013TR often in real-time on the comparison pages.

What if I can't find stock of HCF4069YUM013TR?

You can fill out our help required form which you can use to request a quote for HCF4069YUM013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay