Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 125ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Analogue Switch Case Style | DIP |
Base Number | 4052 |
IC Generic Number | 4052 |
Logic Case Style | DIP |
Logic Function Number | 4052 |
Logic IC Base Number | 4052 |
Logic IC Function | Dual 4-Channel Analog Multiplexer/Demultiplexer |
Logic Type | Demultiplexer Multiplexer |
No. of Gates | 1 |
No. of Inputs | 8 |
No. of Outputs | 8Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 80nA |
Supply Voltage | 20V |
Supply Voltage Max | 20V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
IC, 4000 CMOS, 4052, DIP16, 22V | element14 |
Analog Mux/Dmux, Dual 4 X 1, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCF4052BEY?
Additional datasheets, footprints and schematics for HCF4052BEY are listed on our Part Details page. You can also find images and similar parts to HCF4052BEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4052BEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4052BEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4052BEY fall under?
The HCF4052BEY is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to HCF4052BEY when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4052BEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4052BEY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCF4052BEY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HCF4052BEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4052BEY often in real-time on the comparison pages.
What if I can't find stock of HCF4052BEY?
You can fill out our help required form which you can use to request a quote for HCF4052BEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.