Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HCF4042 |
---|---|
Latch Type | D Type |
IC Output Type | Standard |
Propagation Delay | 40ns |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
No. of Bits | 4bit |
Logic IC Family | HCF40 |
Logic IC Base Number | 4042, 4042 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4042 |
IC Generic Number | 4042 |
Logic Function Number | 4042 |
Logic IC Function | Quadruple D-Type Latch |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 20V |
Termination Type | Through Hole |
ST HCF4042BEY Quad Clocked D Type Latches | Rapid Electronics |
IC, 4000 CMOS, 4042, DIP16, 20V | element14 |
Where can I find additional details, specifications and documents for a HCF4042BEY?
Additional datasheets, footprints and schematics for HCF4042BEY are listed on our Part Details page. You can also find images and similar parts to HCF4042BEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4042BEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4042BEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4042BEY fall under?
The HCF4042BEY is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to HCF4042BEY when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4042BEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4042BEY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCF4042BEY have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for HCF4042BEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4042BEY often in real-time on the comparison pages.
What if I can't find stock of HCF4042BEY?
You can fill out our help required form which you can use to request a quote for HCF4042BEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.