Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Product Range | - |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 24Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
AUTOMOTIVE CONN, PLUG, 24POS, PCB, GREY | element14 |
24 WAY PIN HEADER RIGHT ANGLE | TTI Europe |
Conn Rectangular PIN 24 POS 5mm Solder RA Thru-Hole | Avnet Abacus |
Automotive Conn, Plug, 24Pos, Pcb, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a HCCPHPE24GYB90F?
Additional datasheets, footprints and schematics for HCCPHPE24GYB90F are listed on our Part Details page. You can also find images and similar parts to HCCPHPE24GYB90F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCCPHPE24GYB90F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCCPHPE24GYB90F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCCPHPE24GYB90F fall under?
The HCCPHPE24GYB90F is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to HCCPHPE24GYB90F when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCCPHPE24GYB90F you can contact the distributor directly for product support, shipping queries etc.
Is the HCCPHPE24GYB90F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCCPHPE24GYB90F have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Avnet Abacus and Newark Electronics have stock available or on a lead time for HCCPHPE24GYB90F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCCPHPE24GYB90F often in real-time on the comparison pages.
What if I can't find stock of HCCPHPE24GYB90F?
You can fill out our help required form which you can use to request a quote for HCCPHPE24GYB90F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.