Status: | Unknown |
---|---|
Series: | Highland HCB Series |
RoHS: | Unknown |
Balance / Scale Type | Precision |
---|---|
Load Weight Max | 2.2kg |
Resolution (g) | 0.01g |
Product Range | Highland HCB Series |
SVHC | No SVHC (15-Jan-2018) |
PORTABLE BALANCE, PRECISION, 2.2KG | element14 |
Weighing Scale, Precision, 2.2Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a HCB 2202?
Additional datasheets, footprints and schematics for HCB 2202 are listed on our Part Details page. You can also find images and similar parts to HCB 2202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCB 2202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCB 2202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCB 2202 fall under?
The HCB 2202 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to HCB 2202 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCB 2202 you can contact the distributor directly for product support, shipping queries etc.
Is the HCB 2202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCB 2202 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HCB 2202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCB 2202 often in real-time on the comparison pages.
What if I can't find stock of HCB 2202?
You can fill out our help required form which you can use to request a quote for HCB 2202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.