Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$166.31
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3Outputs |
Output Power Max | 44W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 1A |
Input Voltage VAC | 100V AC to 240V AC |
RoHS Compliant | Yes |
Power Supply Applications:Ite | Newark Electronics |
Where can I find additional details, specifications and documents for a HCAA-60W-AG.?
Additional datasheets, footprints and schematics for HCAA-60W-AG. are listed on our Part Details page. You can also find images and similar parts to HCAA-60W-AG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCAA-60W-AG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCAA-60W-AG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCAA-60W-AG. fall under?
The HCAA-60W-AG. is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HCAA-60W-AG. when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCAA-60W-AG. you can contact the distributor directly for product support, shipping queries etc.
Is the HCAA-60W-AG. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HCAA-60W-AG. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Carlton-Bates have stock available or on a lead time for HCAA-60W-AG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCAA-60W-AG. often in real-time on the comparison pages.
What if I can't find stock of HCAA-60W-AG.?
You can fill out our help required form which you can use to request a quote for HCAA-60W-AG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.