Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Temperature Min | -55°C |
---|---|
Operating Temperature Max | 150°C |
Output Impedance | 535ohm |
LVDT Type | AC |
Transducer Output Type | Voltage |
Hermetically Sealed Ac Lvdt, 535Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a HCA 2000?
Additional datasheets, footprints and schematics for HCA 2000 are listed on our Part Details page. You can also find images and similar parts to HCA 2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCA 2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCA 2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCA 2000 fall under?
The HCA 2000 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to HCA 2000 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCA 2000 you can contact the distributor directly for product support, shipping queries etc.
Is the HCA 2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCA 2000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HCA 2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCA 2000 often in real-time on the comparison pages.
What if I can't find stock of HCA 2000?
You can fill out our help required form which you can use to request a quote for HCA 2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.