Status: | Unknown |
---|---|
Series: | HC Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | HC Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Relay, 4Pdt, 250Vac, 30Vdc, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a HC4-HP-DC24V?
Additional datasheets, footprints and schematics for HC4-HP-DC24V are listed on our Part Details page. You can also find images and similar parts to HC4-HP-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC4-HP-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC4-HP-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC4-HP-DC24V fall under?
The HC4-HP-DC24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HC4-HP-DC24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC4-HP-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the HC4-HP-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC4-HP-DC24V have stock available?
Authorised distributors including Relay Specialties, element14 and Newark Electronics have stock available or on a lead time for HC4-HP-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC4-HP-DC24V often in real-time on the comparison pages.
What if I can't find stock of HC4-HP-DC24V?
You can fill out our help required form which you can use to request a quote for HC4-HP-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.