Status: | Unknown |
---|---|
Series: | HC Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | HC Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Relay, 4Pdt, 250Vac, 30Vdc, 5A | Newark Electronics |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a HC4-H-DC12V?
Additional datasheets, footprints and schematics for HC4-H-DC12V are listed on our Part Details page. You can also find images and similar parts to HC4-H-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC4-H-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC4-H-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC4-H-DC12V fall under?
The HC4-H-DC12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HC4-H-DC12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC4-H-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the HC4-H-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC4-H-DC12V have stock available?
Authorised distributors including element14, Newark Electronics and Relay Specialties have stock available or on a lead time for HC4-H-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC4-H-DC12V often in real-time on the comparison pages.
What if I can't find stock of HC4-H-DC12V?
You can fill out our help required form which you can use to request a quote for HC4-H-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.