Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Panel, Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 7A |
Voltage Rating | 250VAC |
Product Range | - |
Accessory Type | Relay Socket |
Contact Rating | 3A |
For Use With | Panasonic HC2-H Series Relays |
Relay Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a HC2-SF-K?
Additional datasheets, footprints and schematics for HC2-SF-K are listed on our Part Details page. You can also find images and similar parts to HC2-SF-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC2-SF-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC2-SF-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC2-SF-K fall under?
The HC2-SF-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HC2-SF-K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC2-SF-K you can contact the distributor directly for product support, shipping queries etc.
Is the HC2-SF-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC2-SF-K have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for HC2-SF-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC2-SF-K often in real-time on the comparison pages.
What if I can't find stock of HC2-SF-K?
You can fill out our help required form which you can use to request a quote for HC2-SF-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.