HC2-H-DC24V-F Switches, Relays & Solenoids by Panasonic

RELAY DPDT 250VAC 30VDC 7A

Status: Unknown
Series: HC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.05

Distributor Stock
Logo for Farnell
Farnell
from US$12.20
No stock
Buy Now
Logo for element14
element14
from US$10.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VDC
Contact Current 7A
Product Range HC Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 250VAC
Relay Terminals Quick Connect

Alternative Descriptions

Relay, Dpdt, 250Vac, 30Vdc, 7A | Newark Electronics
RELAY | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HC2-H-DC24V-F?

Additional datasheets, footprints and schematics for HC2-H-DC24V-F are listed on our Part Details page. You can also find images and similar parts to HC2-H-DC24V-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HC2-H-DC24V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC2-H-DC24V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HC2-H-DC24V-F fall under?

The HC2-H-DC24V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to HC2-H-DC24V-F when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HC2-H-DC24V-F you can contact the distributor directly for product support, shipping queries etc.

Is the HC2-H-DC24V-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HC2-H-DC24V-F have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for HC2-H-DC24V-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HC2-H-DC24V-F often in real-time on the comparison pages.

What if I can't find stock of HC2-H-DC24V-F?

You can fill out our help required form which you can use to request a quote for HC2-H-DC24V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay