Status: | Unknown |
---|---|
Series: | HC Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 7A |
Product Range | HC Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
General Purpose Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HC2-H-AC24V-F?
Additional datasheets, footprints and schematics for HC2-H-AC24V-F are listed on our Part Details page. You can also find images and similar parts to HC2-H-AC24V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC2-H-AC24V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC2-H-AC24V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC2-H-AC24V-F fall under?
The HC2-H-AC24V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HC2-H-AC24V-F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC2-H-AC24V-F you can contact the distributor directly for product support, shipping queries etc.
Is the HC2-H-AC24V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC2-H-AC24V-F have stock available?
Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for HC2-H-AC24V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC2-H-AC24V-F often in real-time on the comparison pages.
What if I can't find stock of HC2-H-AC24V-F?
You can fill out our help required form which you can use to request a quote for HC2-H-AC24V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.