Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0271
Distributor | Stock | ||
---|---|---|---|
RS
from US$378.40
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0271
|
102,705
in stock
|
Buy Now | |
Jameco Electronics
from US$0.08
|
971
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
496
in stock
|
Buy Now | |
element14
from US$4.09
|
486
in stock
|
Buy Now | |
Farnell
from US$5.64
|
486
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
155
in stock
|
Buy Now | |
Power and Signal Group
from US$102.67
|
-
|
Buy Now | |
TE Store
from US$629.80
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 15mm |
Width | 10mm |
Height | 7mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width Max | 5.1mm |
Colour | Natural |
External Length / Height | 15mm |
External Width | 10mm |
Fixing Hole Diameter | 3.5mm |
For Use With | Cable Ties |
Material | Nylon 6.6 |
Tie Mount, 5.1Mm, Pk100, Natural | Newark Electronics |
Status: | Unknown |
---|---|
Series: | HC Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 25A |
Product Range | HC Series |
Relay Mounting | Panel |
Coil Type | DC |
Relay Terminals | Turret |
Contact Voltage VDC | 3.5kV |
RoHS Compliant | No |
ER - Relay, High Voltage | RS |
Special Order: HC-1=RELAY, VACUUM, SPDT Contact Voltage Rating: 3.5 VDC Contact Arrangement: 1 Form C, SPDT High Voltage Connection (Coil): Turret Terminals High Voltage Connection (Power): Bifurcated Terminals Power Switching: Yes High Voltage Relay | 3.5 VDC 1 Form C, SPDT Turret Terminals Bifurcated Terminals | Part Number: HC-1 | Internal Number: 1618274-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HC-1?
Additional datasheets, footprints and schematics for HC-1 are listed on our Part Details page. You can also find images and similar parts to HC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC-1 fall under?
The HC-1 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to HC-1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HC-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Jameco Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for HC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC-1 often in real-time on the comparison pages.
What if I can't find stock of HC-1?
You can fill out our help required form which you can use to request a quote for HC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.