Status: | Unknown |
---|---|
Series: | TrukTrak Series |
RoHS: | Compliant |
No. of Channels | 5 Channel |
---|---|
Cable Protector Material | PUR (Polyurethane) |
Cable Protector Color | Yellow, Blue |
External Length | 635mm |
External Width | 508mm |
Product Range | TrukTrak Series |
RoHS Compliant | Yes |
5 Channel 45-Degree Left-Turn Truktrak | Newark Electronics |
TRUKTRAK, 5CH, 45 DEG , LEFT ELBOW | Hubbell Wiring Device-Kellems HBLTT545LB | RS Americas |
Fitting, Flat Elbow 45 Deg Right Turn | Carlton-Bates |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a HBLTT545LB?
Additional datasheets, footprints and schematics for HBLTT545LB are listed on our Part Details page. You can also find images and similar parts to HBLTT545LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBLTT545LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBLTT545LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBLTT545LB fall under?
The HBLTT545LB is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to HBLTT545LB when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBLTT545LB you can contact the distributor directly for product support, shipping queries etc.
Is the HBLTT545LB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBLTT545LB have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for HBLTT545LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBLTT545LB often in real-time on the comparison pages.
What if I can't find stock of HBLTT545LB?
You can fill out our help required form which you can use to request a quote for HBLTT545LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.