HBLI45143 Cable Assemblies by Hubbell

INDUSTRIAL POWER CORD REEL, 15A, 45FT

Status: Unknown
Series: inREACH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,012.80

Distributor Stock
Logo for Newark
Newark
from US$1,012.80
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,026.60
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Cable Length - Metric 13.7m
Current Rating 15A
Voltage Rating 250VAC
Jacket Color White
Product Range inREACH Series
Cable Length - Imperial 45ft

Alternative Descriptions

Industrial Power Cord Reel, 15A, 45Ft | Newark Electronics
IND REEL, UL TYPE 1, 45ft SJO, 14/3, WH | Hubbell Wiring Device-Kellems HBLI45143 | RS Americas
AC Power Cords | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HBLI45143?

Additional datasheets, footprints and schematics for HBLI45143 are listed on our Part Details page. You can also find images and similar parts to HBLI45143 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HBLI45143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBLI45143 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HBLI45143 fall under?

The HBLI45143 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to HBLI45143 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HBLI45143 you can contact the distributor directly for product support, shipping queries etc.

Is the HBLI45143 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HBLI45143 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for HBLI45143.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HBLI45143 often in real-time on the comparison pages.

What if I can't find stock of HBLI45143?

You can fill out our help required form which you can use to request a quote for HBLI45143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay