HBLI45123R220 Cable Assemblies by Hubbell

PWR CORD, PLUG-OUTLET BOX- 2X RCPT, 45

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,129.60

Distributor Stock
Logo for Farnell
Farnell
from US$1,199.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,129.60
-
Buy Now
Logo for element14
element14
from US$1,179.37
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Connector to Connector NEMA 5-20P to 2x NEMA 5-20R
Cable Length - Metric 13.7m
Current Rating 20A
Voltage Rating 125VAC
Jacket Color Black
Cable Length - Imperial 45ft

Alternative Descriptions

Pwr Cord, Plug-Outlet Box- 2X Rcpt, 45 | Newark Electronics
PWR CORD, PLUG-OUTLET BOX- 2X RCPT, 45 | element14
AC Power Cords | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HBLI45123R220?

Additional datasheets, footprints and schematics for HBLI45123R220 are listed on our Part Details page. You can also find images and similar parts to HBLI45123R220 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HBLI45123R220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBLI45123R220 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HBLI45123R220 fall under?

The HBLI45123R220 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to HBLI45123R220 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HBLI45123R220 you can contact the distributor directly for product support, shipping queries etc.

Is the HBLI45123R220 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HBLI45123R220 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for HBLI45123R220.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HBLI45123R220 often in real-time on the comparison pages.

What if I can't find stock of HBLI45123R220?

You can fill out our help required form which you can use to request a quote for HBLI45123R220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay