Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector to Connector | NEMA 5-20P to 2x NEMA 5-20R |
---|---|
Cable Length - Metric | 13.7m |
Current Rating | 20A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Cable Length - Imperial | 45ft |
Pwr Cord, Plug-Outlet Box- 2X Rcpt, 45 | Newark Electronics |
Industrial Cord Reel, 20A Duplex Receptacle, 45ft, 12/3, White, inREACH Series | Hubbell Wiring Device-Kellems HBLI45123R20 | RS Americas |
PWR CORD, PLUG-OUTLET BOX- 2X RCPT, 45 | element14 |
AC Power Cords | Sager |
Where can I find additional details, specifications and documents for a HBLI45123R20?
Additional datasheets, footprints and schematics for HBLI45123R20 are listed on our Part Details page. You can also find images and similar parts to HBLI45123R20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBLI45123R20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBLI45123R20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBLI45123R20 fall under?
The HBLI45123R20 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to HBLI45123R20 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBLI45123R20 you can contact the distributor directly for product support, shipping queries etc.
Is the HBLI45123R20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBLI45123R20 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for HBLI45123R20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBLI45123R20 often in real-time on the comparison pages.
What if I can't find stock of HBLI45123R20?
You can fill out our help required form which you can use to request a quote for HBLI45123R20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.