Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Hubbell FS/FD and Standard Boxes |
---|---|
Accessory Type | Switch plate |
Colour | Clear |
External Height | 4.63" |
External Width | 2.94" |
RoHS Compliant | Yes |
Waterproof Toggle Cover, Clear | Hubbell Wiring Device-Kellems HBL1795 | RS Americas |
Mounting Bezel | Newark Electronics |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a HBL1795?
Additional datasheets, footprints and schematics for HBL1795 are listed on our Part Details page. You can also find images and similar parts to HBL1795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL1795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL1795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL1795 fall under?
The HBL1795 is listed under Switches & Relays > Switches > Switch Components > Switch Bezels.
Can I view similar or alternative parts?
You can view similar parts to HBL1795 when available in the Switch Bezels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL1795 you can contact the distributor directly for product support, shipping queries etc.
Is the HBL1795 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBL1795 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Sager have stock available or on a lead time for HBL1795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL1795 often in real-time on the comparison pages.
What if I can't find stock of HBL1795?
You can fill out our help required form which you can use to request a quote for HBL1795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.