HBL16LEDR Lamps & Tubes by Hubbell

LED BULB, WIRE LEADED, 5W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$163.83

Distributor Stock
Logo for Newark
Newark
from US$163.83
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$223.42
-
Buy Now
Logo for Sager
Sager
from US$194.38
-
Buy Now

Specifications

Lamp Base Type Wire Leaded
Power Rating 5W
Supply Voltage 120VAC
Current Rating 170mA

Alternative Descriptions

Led Bulb, Wire Leaded, 5W | Newark Electronics
CORD REEL W/LED HAND LAMP | RS Americas
Hubbell | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HBL16LEDR?

Additional datasheets, footprints and schematics for HBL16LEDR are listed on our Part Details page. You can also find images and similar parts to HBL16LEDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HBL16LEDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL16LEDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HBL16LEDR fall under?

The HBL16LEDR is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.

Can I view similar or alternative parts?

You can view similar parts to HBL16LEDR when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HBL16LEDR you can contact the distributor directly for product support, shipping queries etc.

Is the HBL16LEDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HBL16LEDR have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for HBL16LEDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HBL16LEDR often in real-time on the comparison pages.

What if I can't find stock of HBL16LEDR?

You can fill out our help required form which you can use to request a quote for HBL16LEDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay